Capital Lighting, Inc. 7386-86 Exterior -Wall Mount 304637

Description
PRODUCT DETAILS / SPECS Height: 12.00 Extension: 11.25 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Oiled Bronze Product Name: One Light Wall Mount Category: Wall Mount Glass: Amber Linen Safety Rating: Ul Safety Listing: Wet
Description
PRODUCT DETAILS / SPECS Height: 12.00 Extension: 11.25 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Oiled Bronze Product Name: One Light Wall Mount Category: Wall Mount Glass: Amber Linen Safety Rating: Ul Safety Listing: Wet

Suppliers

Company
Product
Description
Supplier Links
7386-86 Exterior -Wall Mount - 304637 - Capital Lighting, Inc.
Columbus, OH, USA
7386-86 Exterior -Wall Mount
304637
7386-86 Exterior -Wall Mount 304637
PRODUCT DETAILS / SPECS Height: 12.00 Extension: 11.25 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Oiled Bronze Product Name: One Light Wall Mount Category: Wall Mount Glass: Amber Linen Safety Rating: Ul Safety Listing: Wet

PRODUCT DETAILS / SPECS
Height: 12.00
Extension: 11.25
Bulb
Type: Medium
Qty: 1
Wattage: 100
Finish: Oiled Bronze
Product Name: One Light Wall Mount
Category: Wall Mount
Glass: Amber Linen
Safety Rating: Ul
Safety Listing: Wet

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 304637
Product Name 7386-86 Exterior -Wall Mount
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 1455911 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 355mm(L)
Ingress Protection(IP) Rating Against Moisture 5
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600241100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Socket Light Enclosure Light, LED - SL 025 - STEGO
Specs
Application Industrial; Residential
Fixture Type Enclosure Lights; Other; LED Light
Lamp Type LED
View Details
SFLA LED Floodlight - floodlight with led lamps sfla ex ec iic - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details