Capital Lighting, Inc. 826-3265 Mini Pendants-Cable 304628

Description
PRODUCT DETAILS / SPECS Width/Dia: 7.75 Height: 17.00 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Satin Nickel Product Name: One Light Pendant Category: Pendant
Description
PRODUCT DETAILS / SPECS Width/Dia: 7.75 Height: 17.00 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Satin Nickel Product Name: One Light Pendant Category: Pendant

Suppliers

Company
Product
Description
Supplier Links
826-3265 Mini Pendants-Cable - 304628 - Capital Lighting, Inc.
Columbus, OH, USA
826-3265 Mini Pendants-Cable
304628
826-3265 Mini Pendants-Cable 304628
PRODUCT DETAILS / SPECS Width/Dia: 7.75 Height: 17.00 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Satin Nickel Product Name: One Light Pendant Category: Pendant

PRODUCT DETAILS / SPECS
Width/Dia: 7.75
Height: 17.00
Bulb
Type: Medium
Qty: 1
Wattage: 100
Finish: Satin Nickel
Product Name: One Light Pendant
Category: Pendant

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 304628
Product Name 826-3265 Mini Pendants-Cable
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Varioline Lamp with Socket - LED 121 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602300100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Cabinet Lighting - 2305089 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 150mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details
GLL LED lighting fixtures - gll led lighting fixtures - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details