Capital Lighting, Inc. 825-4665 Mini Pendants-Cable 304620

Description
PRODUCT DETAILS / SPECS Width/Dia: 5.25 Height: 14.00 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Satin Nickel Product Name: One Light Pendant Category: Pendant
Description
PRODUCT DETAILS / SPECS Width/Dia: 5.25 Height: 14.00 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Satin Nickel Product Name: One Light Pendant Category: Pendant

Suppliers

Company
Product
Description
Supplier Links
825-4665 Mini Pendants-Cable - 304620 - Capital Lighting, Inc.
Columbus, OH, USA
825-4665 Mini Pendants-Cable
304620
825-4665 Mini Pendants-Cable 304620
PRODUCT DETAILS / SPECS Width/Dia: 5.25 Height: 14.00 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Satin Nickel Product Name: One Light Pendant Category: Pendant

PRODUCT DETAILS / SPECS
Width/Dia: 5.25
Height: 14.00
Bulb
Type: Medium
Qty: 1
Wattage: 100
Finish: Satin Nickel
Product Name: One Light Pendant
Category: Pendant

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 304620
Product Name 825-4665 Mini Pendants-Cable
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4600242100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Escape Ex2 - escape-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details