Capital Lighting, Inc. 8021-3-13 Pendants-Bowl Style 304612

Description
PRODUCT DETAILS / SPECS Width/Dia: 23.00 Height: 27.50 Bulb Type: Medium Qty: 3 Wattage: 75 Finish: Coffee Product Name: Three Light Pendant Category: Pendant Glass: Frosted Marigold Artisan Safety Rating: Ul Safety Listing: Dry
Description
PRODUCT DETAILS / SPECS Width/Dia: 23.00 Height: 27.50 Bulb Type: Medium Qty: 3 Wattage: 75 Finish: Coffee Product Name: Three Light Pendant Category: Pendant Glass: Frosted Marigold Artisan Safety Rating: Ul Safety Listing: Dry

Suppliers

Company
Product
Description
Supplier Links
8021-3-13 Pendants-Bowl Style - 304612 - Capital Lighting, Inc.
Columbus, OH, USA
8021-3-13 Pendants-Bowl Style
304612
8021-3-13 Pendants-Bowl Style 304612
PRODUCT DETAILS / SPECS Width/Dia: 23.00 Height: 27.50 Bulb Type: Medium Qty: 3 Wattage: 75 Finish: Coffee Product Name: Three Light Pendant Category: Pendant Glass: Frosted Marigold Artisan Safety Rating: Ul Safety Listing: Dry

PRODUCT DETAILS / SPECS
Width/Dia: 23.00
Height: 27.50
Bulb
Type: Medium
Qty: 3
Wattage: 75
Finish: Coffee
Product Name: Three Light Pendant
Category: Pendant
Glass: Frosted Marigold Artisan
Safety Rating: Ul
Safety Listing: Dry

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 304612
Product Name 8021-3-13 Pendants-Bowl Style
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Line Ex2 - line-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600240200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 1256914 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1.79 m(L)
View Details