Capital Lighting, Inc. 7989-1-15 Exterior -Wall Mount 304610

Description
PRODUCT DETAILS / SPECS Width/Dia: 6.50 Height: 19.50 Extension: 6.75 Bulb Type: Medium Qty: 1 Wattage: 60 Finish: Black Product Name: One Light Lantern Category: Outdoor Safety Rating: Ul Safety Listing: Wet
Description
PRODUCT DETAILS / SPECS Width/Dia: 6.50 Height: 19.50 Extension: 6.75 Bulb Type: Medium Qty: 1 Wattage: 60 Finish: Black Product Name: One Light Lantern Category: Outdoor Safety Rating: Ul Safety Listing: Wet

Suppliers

Company
Product
Description
Supplier Links
7989-1-15 Exterior -Wall Mount - 304610 - Capital Lighting, Inc.
Columbus, OH, USA
7989-1-15 Exterior -Wall Mount
304610
7989-1-15 Exterior -Wall Mount 304610
PRODUCT DETAILS / SPECS Width/Dia: 6.50 Height: 19.50 Extension: 6.75 Bulb Type: Medium Qty: 1 Wattage: 60 Finish: Black Product Name: One Light Lantern Category: Outdoor Safety Rating: Ul Safety Listing: Wet

PRODUCT DETAILS / SPECS
Width/Dia: 6.50
Height: 19.50
Extension: 6.75
Bulb
Type: Medium
Qty: 1
Wattage: 60
Finish: Black
Product Name: One Light Lantern
Category: Outdoor
Safety Rating: Ul
Safety Listing: Wet

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 304610
Product Name 7989-1-15 Exterior -Wall Mount
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 2892170 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.52m(L)
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602300100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details