Capital Lighting, Inc. 8154-4-64 Pendants-Bowl Style 304609

Description
PRODUCT DETAILS / SPECS Width/Dia: 27.50 Height: 29.50 Bulb Type: Medium Qty: 4 Wattage: 75 Finish: Classic Nickel Product Name: Four Light Pendant Category: Pendant Safety Listing: Dry
Description
PRODUCT DETAILS / SPECS Width/Dia: 27.50 Height: 29.50 Bulb Type: Medium Qty: 4 Wattage: 75 Finish: Classic Nickel Product Name: Four Light Pendant Category: Pendant Safety Listing: Dry

Suppliers

Company
Product
Description
Supplier Links
8154-4-64 Pendants-Bowl Style - 304609 - Capital Lighting, Inc.
Columbus, OH, USA
8154-4-64 Pendants-Bowl Style
304609
8154-4-64 Pendants-Bowl Style 304609
PRODUCT DETAILS / SPECS Width/Dia: 27.50 Height: 29.50 Bulb Type: Medium Qty: 4 Wattage: 75 Finish: Classic Nickel Product Name: Four Light Pendant Category: Pendant Safety Listing: Dry

PRODUCT DETAILS / SPECS
Width/Dia: 27.50
Height: 29.50
Bulb
Type: Medium
Qty: 4
Wattage: 75
Finish: Classic Nickel
Product Name: Four Light Pendant
Category: Pendant
Safety Listing: Dry

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 304609
Product Name 8154-4-64 Pendants-Bowl Style
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Ecoline Enclosure Light - LED 025 - STEGO
Specs
Application Industrial; Residential
Fixture Type Enclosure Lights; Other; LED Light
Lamp Type LED
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600241100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2768606 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1500mm(L)
View Details