Capital Lighting, Inc. 8166-5-21 Pendants-Fabric Shade 304604

Description
PRODUCT DETAILS / SPECS Width/Dia: 24.00 Height: 16.50 Bulb Type: Candelabra Qty: 5 Wattage: 60 Product Name: Five Light Pendant Category: Pendant Safety Listing: Dry
Description
PRODUCT DETAILS / SPECS Width/Dia: 24.00 Height: 16.50 Bulb Type: Candelabra Qty: 5 Wattage: 60 Product Name: Five Light Pendant Category: Pendant Safety Listing: Dry

Suppliers

Company
Product
Description
Supplier Links
8166-5-21 Pendants-Fabric Shade - 304604 - Capital Lighting, Inc.
Columbus, OH, USA
8166-5-21 Pendants-Fabric Shade
304604
8166-5-21 Pendants-Fabric Shade 304604
PRODUCT DETAILS / SPECS Width/Dia: 24.00 Height: 16.50 Bulb Type: Candelabra Qty: 5 Wattage: 60 Product Name: Five Light Pendant Category: Pendant Safety Listing: Dry

PRODUCT DETAILS / SPECS
Width/Dia: 24.00
Height: 16.50
Bulb
Type: Candelabra
Qty: 5
Wattage: 60
Product Name: Five Light Pendant
Category: Pendant
Safety Listing: Dry

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 304604
Product Name 8166-5-21 Pendants-Fabric Shade
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

LED Grow Lights - 2410009 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 38mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
Ingress Protection(IP) Rating Against Moisture 0
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602302200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details