PRODUCT DETAILS / SPECS
Height: 15.94
Bulb
Finish: Brushed Steel
Weight: 31
Product Name: Fan Motor
UPC: 026586947386
Category: Motor
Shipped Via: UPS
Safety Rating: UL/CUL
Safety Listing: Dry
Wire: 6.5`
Motor size: 212X25
Motor housing: 13.98
Manufacturer's Warranty: Limited Lifetime
Blade pitch: 14
Electricity Use: 89
Speeds: 3 speed RPM: Low - 52/High - 2
Optional Control: Pull Chain
Reverse Air: Yes
Airflow Efficienty: 8318
Airflow Efficienty: 94
Instruction: http://www.montecarl
Parts Diagram: http://www.montecarl
| Capital Lighting, Inc. | |
|---|---|
| Product Category | Ceiling Fans |
| Product Number | 304492 |
| Product Name | 5MXBS Fans-Ceiling Fans |