Capital Lighting, Inc. 6663-6-23 Island/Pool Table-3 Light Bar 304488

Description
PRODUCT DETAILS / SPECS Width/Dia: 10.00 Height: 29.50 Length 29.50 Bulb Type: Candelabra Qty: 6 Wattage: 60 Finish: Provincial W Product Name: Six Light Island Light Category: Island Light Safety Listing: Dry
Description
PRODUCT DETAILS / SPECS Width/Dia: 10.00 Height: 29.50 Length 29.50 Bulb Type: Candelabra Qty: 6 Wattage: 60 Finish: Provincial W Product Name: Six Light Island Light Category: Island Light Safety Listing: Dry

Suppliers

Company
Product
Description
Supplier Links
6663-6-23 Island/Pool Table-3 Light Bar - 304488 - Capital Lighting, Inc.
Columbus, OH, USA
6663-6-23 Island/Pool Table-3 Light Bar
304488
6663-6-23 Island/Pool Table-3 Light Bar 304488
PRODUCT DETAILS / SPECS Width/Dia: 10.00 Height: 29.50 Length 29.50 Bulb Type: Candelabra Qty: 6 Wattage: 60 Finish: Provincial W Product Name: Six Light Island Light Category: Island Light Safety Listing: Dry

PRODUCT DETAILS / SPECS
Width/Dia: 10.00
Height: 29.50
Length 29.50
Bulb
Type: Candelabra
Qty: 6
Wattage: 60
Finish: Provincial W
Product Name: Six Light Island Light
Category: Island Light
Safety Listing: Dry

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 304488
Product Name 6663-6-23 Island/Pool Table-3 Light Bar
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4602300200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Bulkhead Lights - 2765315 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 80mm(L)
View Details
Probay Ex2 - probay-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details