Capital Lighting, Inc. 6554-3-64 Island/Pool Table-3 Light Bar 304482

Description
PRODUCT DETAILS / SPECS Width/Dia: 10.00 Height: 23.50 Length 23.50 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Classic Nickel Product Name: Three Light Island Light Category: Island Light Safety Listing: Dry
Description
PRODUCT DETAILS / SPECS Width/Dia: 10.00 Height: 23.50 Length 23.50 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Classic Nickel Product Name: Three Light Island Light Category: Island Light Safety Listing: Dry

Suppliers

Company
Product
Description
Supplier Links
6554-3-64 Island/Pool Table-3 Light Bar - 304482 - Capital Lighting, Inc.
Columbus, OH, USA
6554-3-64 Island/Pool Table-3 Light Bar
304482
6554-3-64 Island/Pool Table-3 Light Bar 304482
PRODUCT DETAILS / SPECS Width/Dia: 10.00 Height: 23.50 Length 23.50 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Classic Nickel Product Name: Three Light Island Light Category: Island Light Safety Listing: Dry

PRODUCT DETAILS / SPECS
Width/Dia: 10.00
Height: 23.50
Length 23.50
Bulb
Type: Medium
Qty: 3
Wattage: 100
Finish: Classic Nickel
Product Name: Three Light Island Light
Category: Island Light
Safety Listing: Dry

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 304482
Product Name 6554-3-64 Island/Pool Table-3 Light Bar
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 2318146 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1200mm(L)
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302302100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
WFLA LED Floodlight - floodlight with led lamps sfla ex ec iic 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details