Capital Lighting, Inc. 5454-1-64 Sconces-Single Glass 304463

Description
PRODUCT DETAILS / SPECS Width/Dia: 6.50 Height: 13.75 Extension: 8.5 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Classic Nickel Product Name: One Light Wall Bracket Category: Wall Bracket Safety Listing: Damp
Description
PRODUCT DETAILS / SPECS Width/Dia: 6.50 Height: 13.75 Extension: 8.5 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Classic Nickel Product Name: One Light Wall Bracket Category: Wall Bracket Safety Listing: Damp

Suppliers

Company
Product
Description
Supplier Links
5454-1-64 Sconces-Single Glass - 304463 - Capital Lighting, Inc.
Columbus, OH, USA
5454-1-64 Sconces-Single Glass
304463
5454-1-64 Sconces-Single Glass 304463
PRODUCT DETAILS / SPECS Width/Dia: 6.50 Height: 13.75 Extension: 8.5 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Classic Nickel Product Name: One Light Wall Bracket Category: Wall Bracket Safety Listing: Damp

PRODUCT DETAILS / SPECS
Width/Dia: 6.50
Height: 13.75
Extension: 8.5
Bulb
Type: Medium
Qty: 1
Wattage: 100
Finish: Classic Nickel
Product Name: One Light Wall Bracket
Category: Wall Bracket
Safety Listing: Damp

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 304463
Product Name 5454-1-64 Sconces-Single Glass
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4600240200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Emergency Lighting - 2105500 - RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1500 mm(L)
Ingress Protection(IP) Rating Against Moisture 5
View Details
Escape Ex1 - escape-ex1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details