Capital Lighting, Inc. 6394-3-64 Mid. Chandeliers-Glass Down 304452

Description
PRODUCT DETAILS / SPECS Width/Dia: 21.00 Height: 22.00 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Classic Nickel Product Name: Three Light Nook Light Category: Nook Light Safety Listing: Dry
Description
PRODUCT DETAILS / SPECS Width/Dia: 21.00 Height: 22.00 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Classic Nickel Product Name: Three Light Nook Light Category: Nook Light Safety Listing: Dry

Suppliers

Company
Product
Description
Supplier Links
6394-3-64 Mid. Chandeliers-Glass Down - 304452 - Capital Lighting, Inc.
Columbus, OH, USA
6394-3-64 Mid. Chandeliers-Glass Down
304452
6394-3-64 Mid. Chandeliers-Glass Down 304452
PRODUCT DETAILS / SPECS Width/Dia: 21.00 Height: 22.00 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Classic Nickel Product Name: Three Light Nook Light Category: Nook Light Safety Listing: Dry

PRODUCT DETAILS / SPECS
Width/Dia: 21.00
Height: 22.00
Bulb
Type: Medium
Qty: 3
Wattage: 100
Finish: Classic Nickel
Product Name: Three Light Nook Light
Category: Nook Light
Safety Listing: Dry

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 304452
Product Name 6394-3-64 Mid. Chandeliers-Glass Down
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

LED Panel Lights - 2859943 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 595mm(L)
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602301200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details