Capital Lighting, Inc. 6354-3-64 Mid. Chandeliers-Glass Down 304451

Description
PRODUCT DETAILS / SPECS Width/Dia: 25.00 Height: 21.75 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Classic Nickel Product Name: Three Light Nook Light Category: Nook Light Safety Listing: Dry
Description
PRODUCT DETAILS / SPECS Width/Dia: 25.00 Height: 21.75 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Classic Nickel Product Name: Three Light Nook Light Category: Nook Light Safety Listing: Dry

Suppliers

Company
Product
Description
Supplier Links
6354-3-64 Mid. Chandeliers-Glass Down - 304451 - Capital Lighting, Inc.
Columbus, OH, USA
6354-3-64 Mid. Chandeliers-Glass Down
304451
6354-3-64 Mid. Chandeliers-Glass Down 304451
PRODUCT DETAILS / SPECS Width/Dia: 25.00 Height: 21.75 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Classic Nickel Product Name: Three Light Nook Light Category: Nook Light Safety Listing: Dry

PRODUCT DETAILS / SPECS
Width/Dia: 25.00
Height: 21.75
Bulb
Type: Medium
Qty: 3
Wattage: 100
Finish: Classic Nickel
Product Name: Three Light Nook Light
Category: Nook Light
Safety Listing: Dry

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 304451
Product Name 6354-3-64 Mid. Chandeliers-Glass Down
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

SFLA LED Floodlight - floodlight with led lamps sfla ex ec iic - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300242100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Bulkhead Lights - 2001381 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 240 mm(L)
Ingress Protection(IP) Rating Against Moisture 5
View Details
Ecoline Enclosure Light - LED 025 - STEGO
Specs
Application Industrial; Residential
Fixture Type Enclosure Lights; Other; LED Light
Lamp Type LED
View Details