Capital Lighting, Inc. 6354-5-64 Mid. Chandeliers-Glass Down 304450

Description
PRODUCT DETAILS / SPECS Width/Dia: 30.00 Height: 23.75 Bulb Type: Medium Qty: 5 Wattage: 100 Finish: Classic Nickel Product Name: Five Light Nook Light Category: Nook Light Safety Listing: Dry
Description
PRODUCT DETAILS / SPECS Width/Dia: 30.00 Height: 23.75 Bulb Type: Medium Qty: 5 Wattage: 100 Finish: Classic Nickel Product Name: Five Light Nook Light Category: Nook Light Safety Listing: Dry

Suppliers

Company
Product
Description
Supplier Links
6354-5-64 Mid. Chandeliers-Glass Down - 304450 - Capital Lighting, Inc.
Columbus, OH, USA
6354-5-64 Mid. Chandeliers-Glass Down
304450
6354-5-64 Mid. Chandeliers-Glass Down 304450
PRODUCT DETAILS / SPECS Width/Dia: 30.00 Height: 23.75 Bulb Type: Medium Qty: 5 Wattage: 100 Finish: Classic Nickel Product Name: Five Light Nook Light Category: Nook Light Safety Listing: Dry

PRODUCT DETAILS / SPECS
Width/Dia: 30.00
Height: 23.75
Bulb
Type: Medium
Qty: 5
Wattage: 100
Finish: Classic Nickel
Product Name: Five Light Nook Light
Category: Nook Light
Safety Listing: Dry

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 304450
Product Name 6354-5-64 Mid. Chandeliers-Glass Down
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 2700813 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.462m(L)
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300242100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details