Capital Lighting, Inc. 5403-4-44 Bathroom Fixtures-Four Lights 304445

Description
PRODUCT DETAILS / SPECS Width/Dia: 25.00 Height: 8.00 Extension: 8.5 Bulb Type: Medium Qty: 4 Wattage: 100 Finish: Toasted Sienna Product Name: Four Light Wall Mount Category: Wall Mount Safety Listing: Damp
Description
PRODUCT DETAILS / SPECS Width/Dia: 25.00 Height: 8.00 Extension: 8.5 Bulb Type: Medium Qty: 4 Wattage: 100 Finish: Toasted Sienna Product Name: Four Light Wall Mount Category: Wall Mount Safety Listing: Damp

Suppliers

Company
Product
Description
Supplier Links
5403-4-44 Bathroom Fixtures-Four Lights - 304445 - Capital Lighting, Inc.
Columbus, OH, USA
5403-4-44 Bathroom Fixtures-Four Lights
304445
5403-4-44 Bathroom Fixtures-Four Lights 304445
PRODUCT DETAILS / SPECS Width/Dia: 25.00 Height: 8.00 Extension: 8.5 Bulb Type: Medium Qty: 4 Wattage: 100 Finish: Toasted Sienna Product Name: Four Light Wall Mount Category: Wall Mount Safety Listing: Damp

PRODUCT DETAILS / SPECS
Width/Dia: 25.00
Height: 8.00
Extension: 8.5
Bulb
Type: Medium
Qty: 4
Wattage: 100
Finish: Toasted Sienna
Product Name: Four Light Wall Mount
Category: Wall Mount
Safety Listing: Damp

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 304445
Product Name 5403-4-44 Bathroom Fixtures-Four Lights
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4300242200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 286491 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1200mm(L)
View Details
EVAC LED - evac led wellglass lighting fixture 1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 100 to 277 volts
View Details