Capital Lighting, Inc. 5403-3-44 Bathroom Fixtures-Three Lights 304442

Description
PRODUCT DETAILS / SPECS Width/Dia: 17.00 Height: 8.00 Extension: 8.5 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Toasted Sienna Product Name: Three Light Wall Mount Category: Wall Mount Safety Listing: Damp
Description
PRODUCT DETAILS / SPECS Width/Dia: 17.00 Height: 8.00 Extension: 8.5 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Toasted Sienna Product Name: Three Light Wall Mount Category: Wall Mount Safety Listing: Damp

Suppliers

Company
Product
Description
Supplier Links
5403-3-44 Bathroom Fixtures-Three Lights - 304442 - Capital Lighting, Inc.
Columbus, OH, USA
5403-3-44 Bathroom Fixtures-Three Lights
304442
5403-3-44 Bathroom Fixtures-Three Lights 304442
PRODUCT DETAILS / SPECS Width/Dia: 17.00 Height: 8.00 Extension: 8.5 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Toasted Sienna Product Name: Three Light Wall Mount Category: Wall Mount Safety Listing: Damp

PRODUCT DETAILS / SPECS
Width/Dia: 17.00
Height: 8.00
Extension: 8.5
Bulb
Type: Medium
Qty: 3
Wattage: 100
Finish: Toasted Sienna
Product Name: Three Light Wall Mount
Category: Wall Mount
Safety Listing: Damp

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 304442
Product Name 5403-3-44 Bathroom Fixtures-Three Lights
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

WFLA LED Floodlight - floodlight with led lamps sfla ex ec iic 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300241200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
LED Panel Lights - 2859944 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 595mm(L)
View Details