Capital Lighting, Inc. MC114-L Fans-Light Kits 304430

Description
PRODUCT DETAILS / SPECS Width/Dia: 13.31 Height: 7.50 Bulb Type: B10 Qty: 3 Wattage: 60 Finish: Cappuccino Faux Alabaster Weight: 5.3 Product Name: Finger Bowl Light Kit UPC: 026586943906 Category: Ceiling Fan Lights Glass: Cappuccino Faux Alabaster Shipped Via: UPS Safety Rating: cUL Safety Listing: Dry
Description
PRODUCT DETAILS / SPECS Width/Dia: 13.31 Height: 7.50 Bulb Type: B10 Qty: 3 Wattage: 60 Finish: Cappuccino Faux Alabaster Weight: 5.3 Product Name: Finger Bowl Light Kit UPC: 026586943906 Category: Ceiling Fan Lights Glass: Cappuccino Faux Alabaster Shipped Via: UPS Safety Rating: cUL Safety Listing: Dry

Suppliers

Company
Product
Description
Supplier Links
MC114-L Fans-Light Kits - 304430 - Capital Lighting, Inc.
Columbus, OH, USA
MC114-L Fans-Light Kits
304430
MC114-L Fans-Light Kits 304430
PRODUCT DETAILS / SPECS Width/Dia: 13.31 Height: 7.50 Bulb Type: B10 Qty: 3 Wattage: 60 Finish: Cappuccino Faux Alabaster Weight: 5.3 Product Name: Finger Bowl Light Kit UPC: 026586943906 Category: Ceiling Fan Lights Glass: Cappuccino Faux Alabaster Shipped Via: UPS Safety Rating: cUL Safety Listing: Dry

PRODUCT DETAILS / SPECS
Width/Dia: 13.31
Height: 7.50
Bulb
Type: B10
Qty: 3
Wattage: 60
Finish: Cappuccino Faux Alabaster
Weight: 5.3
Product Name: Finger Bowl Light Kit
UPC: 026586943906
Category: Ceiling Fan Lights
Glass: Cappuccino Faux Alabaster
Shipped Via: UPS
Safety Rating: cUL
Safety Listing: Dry

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 304430
Product Name MC114-L Fans-Light Kits
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4300241100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2856532 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.475m(L)
View Details
Escape Ex2 - escape-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details