Capital Lighting, Inc. 6171-6-2 Mid. Chandeliers-Candle 304425

Description
PRODUCT DETAILS / SPECS Width/Dia: 24.50 Height: 19.00 Bulb Type: Candelabra Qty: 6 Wattage: 60 Finish: Polished Brass Product Name: Six Light Chandelier Category: Chandelier Safety Rating: Ul Safety Listing: Dry
Description
PRODUCT DETAILS / SPECS Width/Dia: 24.50 Height: 19.00 Bulb Type: Candelabra Qty: 6 Wattage: 60 Finish: Polished Brass Product Name: Six Light Chandelier Category: Chandelier Safety Rating: Ul Safety Listing: Dry

Suppliers

Company
Product
Description
Supplier Links
6171-6-2 Mid. Chandeliers-Candle - 304425 - Capital Lighting, Inc.
Columbus, OH, USA
6171-6-2 Mid. Chandeliers-Candle
304425
6171-6-2 Mid. Chandeliers-Candle 304425
PRODUCT DETAILS / SPECS Width/Dia: 24.50 Height: 19.00 Bulb Type: Candelabra Qty: 6 Wattage: 60 Finish: Polished Brass Product Name: Six Light Chandelier Category: Chandelier Safety Rating: Ul Safety Listing: Dry

PRODUCT DETAILS / SPECS
Width/Dia: 24.50
Height: 19.00
Bulb
Type: Candelabra
Qty: 6
Wattage: 60
Finish: Polished Brass
Product Name: Six Light Chandelier
Category: Chandelier
Safety Rating: Ul
Safety Listing: Dry

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 304425
Product Name 6171-6-2 Mid. Chandeliers-Candle
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Cabinet Lighting - 1947693 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 600 mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600240200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
SFLA LED Floodlight - floodlight with led lamps sfla ex ec iic - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details