Capital Lighting, Inc. 6171-5-2 Mid. Chandeliers-Candle 304422

Description
PRODUCT DETAILS / SPECS Width/Dia: 22.00 Height: 18.00 Bulb Type: Candelabra Qty: 5 Wattage: 60 Finish: Polished Brass Product Name: Five Light Chandelier Category: Chandelier Safety Rating: Ul Safety Listing: Dry
Description
PRODUCT DETAILS / SPECS Width/Dia: 22.00 Height: 18.00 Bulb Type: Candelabra Qty: 5 Wattage: 60 Finish: Polished Brass Product Name: Five Light Chandelier Category: Chandelier Safety Rating: Ul Safety Listing: Dry

Suppliers

Company
Product
Description
Supplier Links
6171-5-2 Mid. Chandeliers-Candle - 304422 - Capital Lighting, Inc.
Columbus, OH, USA
6171-5-2 Mid. Chandeliers-Candle
304422
6171-5-2 Mid. Chandeliers-Candle 304422
PRODUCT DETAILS / SPECS Width/Dia: 22.00 Height: 18.00 Bulb Type: Candelabra Qty: 5 Wattage: 60 Finish: Polished Brass Product Name: Five Light Chandelier Category: Chandelier Safety Rating: Ul Safety Listing: Dry

PRODUCT DETAILS / SPECS
Width/Dia: 22.00
Height: 18.00
Bulb
Type: Candelabra
Qty: 5
Wattage: 60
Finish: Polished Brass
Product Name: Five Light Chandelier
Category: Chandelier
Safety Rating: Ul
Safety Listing: Dry

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 304422
Product Name 6171-5-2 Mid. Chandeliers-Candle
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Cabinet Lighting - 1940416 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 907 mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details
Varioline Lamp - LED 021 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
Escape Ex2 - escape-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302301200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details