Capital Lighting, Inc. 6171-12-2 Mid. Chandeliers-Candle 304421

Description
PRODUCT DETAILS / SPECS Width/Dia: 28.00 Height: 24.50 Bulb Type: Candelabra Qty: 12 Wattage: 60 Finish: Polished Brass Product Name: 12 Light Chandelier Category: Chandelier Safety Rating: Ul Safety Listing: Dry
Description
PRODUCT DETAILS / SPECS Width/Dia: 28.00 Height: 24.50 Bulb Type: Candelabra Qty: 12 Wattage: 60 Finish: Polished Brass Product Name: 12 Light Chandelier Category: Chandelier Safety Rating: Ul Safety Listing: Dry

Suppliers

Company
Product
Description
Supplier Links
6171-12-2 Mid. Chandeliers-Candle - 304421 - Capital Lighting, Inc.
Columbus, OH, USA
6171-12-2 Mid. Chandeliers-Candle
304421
6171-12-2 Mid. Chandeliers-Candle 304421
PRODUCT DETAILS / SPECS Width/Dia: 28.00 Height: 24.50 Bulb Type: Candelabra Qty: 12 Wattage: 60 Finish: Polished Brass Product Name: 12 Light Chandelier Category: Chandelier Safety Rating: Ul Safety Listing: Dry

PRODUCT DETAILS / SPECS
Width/Dia: 28.00
Height: 24.50
Bulb
Type: Candelabra
Qty: 12
Wattage: 60
Finish: Polished Brass
Product Name: 12 Light Chandelier
Category: Chandelier
Safety Rating: Ul
Safety Listing: Dry

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 304421
Product Name 6171-12-2 Mid. Chandeliers-Candle
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4602301100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Cabinet Lighting - 2698756 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.18in(L)
View Details