Capital Lighting, Inc. 6171-2-2 Mini Chandeliers-Candle 304420

Description
PRODUCT DETAILS / SPECS Width/Dia: 13.00 Height: 13.00 Extension: 6.5 Bulb Type: Candelabra Qty: 2 Wattage: 60 Finish: Polished Brass Product Name: Two Light Chandelier Category: Chandelier Safety Rating: Ul Safety Listing: Dry
Description
PRODUCT DETAILS / SPECS Width/Dia: 13.00 Height: 13.00 Extension: 6.5 Bulb Type: Candelabra Qty: 2 Wattage: 60 Finish: Polished Brass Product Name: Two Light Chandelier Category: Chandelier Safety Rating: Ul Safety Listing: Dry

Suppliers

Company
Product
Description
Supplier Links
6171-2-2 Mini Chandeliers-Candle - 304420 - Capital Lighting, Inc.
Columbus, OH, USA
6171-2-2 Mini Chandeliers-Candle
304420
6171-2-2 Mini Chandeliers-Candle 304420
PRODUCT DETAILS / SPECS Width/Dia: 13.00 Height: 13.00 Extension: 6.5 Bulb Type: Candelabra Qty: 2 Wattage: 60 Finish: Polished Brass Product Name: Two Light Chandelier Category: Chandelier Safety Rating: Ul Safety Listing: Dry

PRODUCT DETAILS / SPECS
Width/Dia: 13.00
Height: 13.00
Extension: 6.5
Bulb
Type: Candelabra
Qty: 2
Wattage: 60
Finish: Polished Brass
Product Name: Two Light Chandelier
Category: Chandelier
Safety Rating: Ul
Safety Listing: Dry

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 304420
Product Name 6171-2-2 Mini Chandeliers-Candle
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Varioline Lamp with Socket - LED 121 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300241100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
LED Panel Lights - 2863963 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 120mm(L)
View Details
SFD LED floodlight - flameproof floodlight with led lamps sfdl sfdel ex d iib h2 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details