Capital Lighting, Inc. 5510-2-64 Sconces-Double Glass 304419

Description
PRODUCT DETAILS / SPECS Width/Dia: 17.25 Height: 11.25 Extension: 7.25 Bulb Type: Medium Qty: 2 Wattage: 100 Finish: Classic Nickel Product Name: Two Light Wall Bracket Category: Wall Bracket Safety Listing: Damp
Description
PRODUCT DETAILS / SPECS Width/Dia: 17.25 Height: 11.25 Extension: 7.25 Bulb Type: Medium Qty: 2 Wattage: 100 Finish: Classic Nickel Product Name: Two Light Wall Bracket Category: Wall Bracket Safety Listing: Damp

Suppliers

Company
Product
Description
Supplier Links
5510-2-64 Sconces-Double Glass - 304419 - Capital Lighting, Inc.
Columbus, OH, USA
5510-2-64 Sconces-Double Glass
304419
5510-2-64 Sconces-Double Glass 304419
PRODUCT DETAILS / SPECS Width/Dia: 17.25 Height: 11.25 Extension: 7.25 Bulb Type: Medium Qty: 2 Wattage: 100 Finish: Classic Nickel Product Name: Two Light Wall Bracket Category: Wall Bracket Safety Listing: Damp

PRODUCT DETAILS / SPECS
Width/Dia: 17.25
Height: 11.25
Extension: 7.25
Bulb
Type: Medium
Qty: 2
Wattage: 100
Finish: Classic Nickel
Product Name: Two Light Wall Bracket
Category: Wall Bracket
Safety Listing: Damp

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 304419
Product Name 5510-2-64 Sconces-Double Glass
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4602301200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2892350 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.265m(L)
View Details
WFLJ LED Floodlight - floodlight with led lamps sflj ex ec iic 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details