Capital Lighting, Inc. 6010-5-64 Mid. Chandeliers-Glass Up 304418

Description
PRODUCT DETAILS / SPECS Width/Dia: 24.50 Height: 25.00 Bulb Type: Medium Qty: 5 Wattage: 60 Finish: Classic Nickel Product Name: Five Light Chandelier Category: Chandelier Safety Listing: Dry
Description
PRODUCT DETAILS / SPECS Width/Dia: 24.50 Height: 25.00 Bulb Type: Medium Qty: 5 Wattage: 60 Finish: Classic Nickel Product Name: Five Light Chandelier Category: Chandelier Safety Listing: Dry

Suppliers

Company
Product
Description
Supplier Links
6010-5-64 Mid. Chandeliers-Glass Up - 304418 - Capital Lighting, Inc.
Columbus, OH, USA
6010-5-64 Mid. Chandeliers-Glass Up
304418
6010-5-64 Mid. Chandeliers-Glass Up 304418
PRODUCT DETAILS / SPECS Width/Dia: 24.50 Height: 25.00 Bulb Type: Medium Qty: 5 Wattage: 60 Finish: Classic Nickel Product Name: Five Light Chandelier Category: Chandelier Safety Listing: Dry

PRODUCT DETAILS / SPECS
Width/Dia: 24.50
Height: 25.00
Bulb
Type: Medium
Qty: 5
Wattage: 60
Finish: Classic Nickel
Product Name: Five Light Chandelier
Category: Chandelier
Safety Listing: Dry

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 304418
Product Name 6010-5-64 Mid. Chandeliers-Glass Up
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

SFLA LED Floodlight - floodlight with led lamps sfla ex ec iic - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600241100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 286473 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1459mm(L)
View Details
Socket Light Enclosure Light, LED - SL 025 - STEGO
Specs
Application Industrial; Residential
Fixture Type Enclosure Lights; Other; LED Light
Lamp Type LED
View Details