Capital Lighting, Inc. 5521-1-13 Sconces-Single Glass 304414

Description
PRODUCT DETAILS / SPECS Width/Dia: 5.75 Height: 11.75 Extension: 10 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Coffee Product Name: One Light Wall Mount Category: Wall Mount Glass: Frostmarigold Artisan Safety Rating: Ul Safety Listing: Damp
Description
PRODUCT DETAILS / SPECS Width/Dia: 5.75 Height: 11.75 Extension: 10 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Coffee Product Name: One Light Wall Mount Category: Wall Mount Glass: Frostmarigold Artisan Safety Rating: Ul Safety Listing: Damp

Suppliers

Company
Product
Description
Supplier Links
5521-1-13 Sconces-Single Glass - 304414 - Capital Lighting, Inc.
Columbus, OH, USA
5521-1-13 Sconces-Single Glass
304414
5521-1-13 Sconces-Single Glass 304414
PRODUCT DETAILS / SPECS Width/Dia: 5.75 Height: 11.75 Extension: 10 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Coffee Product Name: One Light Wall Mount Category: Wall Mount Glass: Frostmarigold Artisan Safety Rating: Ul Safety Listing: Damp

PRODUCT DETAILS / SPECS
Width/Dia: 5.75
Height: 11.75
Extension: 10
Bulb
Type: Medium
Qty: 1
Wattage: 100
Finish: Coffee
Product Name: One Light Wall Mount
Category: Wall Mount
Glass: Frostmarigold Artisan
Safety Rating: Ul
Safety Listing: Damp

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 304414
Product Name 5521-1-13 Sconces-Single Glass
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 2215293 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.47m(L)
View Details
SFLJ LED Floodlight - floodlight with led lamps sflj ex ec iic - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300242200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details