Capital Lighting, Inc. 5563-2-23 Sconces-Double Candle 304413

Description
PRODUCT DETAILS / SPECS Width/Dia: 13.00 Height: 16.00 Extension: 11.25 Bulb Type: Candelabra Qty: 2 Wattage: 60 Finish: Provincial W Product Name: Two Light Wall Mount Category: Wall Mount Safety Listing: Dry
Description
PRODUCT DETAILS / SPECS Width/Dia: 13.00 Height: 16.00 Extension: 11.25 Bulb Type: Candelabra Qty: 2 Wattage: 60 Finish: Provincial W Product Name: Two Light Wall Mount Category: Wall Mount Safety Listing: Dry

Suppliers

Company
Product
Description
Supplier Links
5563-2-23 Sconces-Double Candle - 304413 - Capital Lighting, Inc.
Columbus, OH, USA
5563-2-23 Sconces-Double Candle
304413
5563-2-23 Sconces-Double Candle 304413
PRODUCT DETAILS / SPECS Width/Dia: 13.00 Height: 16.00 Extension: 11.25 Bulb Type: Candelabra Qty: 2 Wattage: 60 Finish: Provincial W Product Name: Two Light Wall Mount Category: Wall Mount Safety Listing: Dry

PRODUCT DETAILS / SPECS
Width/Dia: 13.00
Height: 16.00
Extension: 11.25
Bulb
Type: Candelabra
Qty: 2
Wattage: 60
Finish: Provincial W
Product Name: Two Light Wall Mount
Category: Wall Mount
Safety Listing: Dry

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 304413
Product Name 5563-2-23 Sconces-Double Candle
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Bulkhead Lights - 2892196 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602302200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
WFLP LED Floodlight - sflp led floodlight 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details