Capital Lighting, Inc. 6006-4-70 Mini Chandeliers-Candle 304410

Description
PRODUCT DETAILS / SPECS Width/Dia: 12.50 Height: 13.00 Bulb Type: Candelabra Qty: 4 Wattage: 60 Finish: Persian White Product Name: Four Light Chandelier Category: Chandelier
Description
PRODUCT DETAILS / SPECS Width/Dia: 12.50 Height: 13.00 Bulb Type: Candelabra Qty: 4 Wattage: 60 Finish: Persian White Product Name: Four Light Chandelier Category: Chandelier

Suppliers

Company
Product
Description
Supplier Links
6006-4-70 Mini Chandeliers-Candle - 304410 - Capital Lighting, Inc.
Columbus, OH, USA
6006-4-70 Mini Chandeliers-Candle
304410
6006-4-70 Mini Chandeliers-Candle 304410
PRODUCT DETAILS / SPECS Width/Dia: 12.50 Height: 13.00 Bulb Type: Candelabra Qty: 4 Wattage: 60 Finish: Persian White Product Name: Four Light Chandelier Category: Chandelier

PRODUCT DETAILS / SPECS
Width/Dia: 12.50
Height: 13.00
Bulb
Type: Candelabra
Qty: 4
Wattage: 60
Finish: Persian White
Product Name: Four Light Chandelier
Category: Chandelier

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 304410
Product Name 6006-4-70 Mini Chandeliers-Candle
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4302302200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Emergency Lighting - 2105500 - RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1500 mm(L)
Ingress Protection(IP) Rating Against Moisture 5
View Details
Escape Ex1 - escape-ex1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details