Capital Lighting, Inc. 6163-6-23 Mid. Chandeliers-Candle 304408

Description
PRODUCT DETAILS / SPECS Width/Dia: 26.50 Height: 32.25 Bulb Type: Candelabra Qty: 6 Wattage: 60 Finish: Provincial W Product Name: Six Light Chandelier Category: Chandelier Safety Listing: Dry
Description
PRODUCT DETAILS / SPECS Width/Dia: 26.50 Height: 32.25 Bulb Type: Candelabra Qty: 6 Wattage: 60 Finish: Provincial W Product Name: Six Light Chandelier Category: Chandelier Safety Listing: Dry

Suppliers

Company
Product
Description
Supplier Links
6163-6-23 Mid. Chandeliers-Candle - 304408 - Capital Lighting, Inc.
Columbus, OH, USA
6163-6-23 Mid. Chandeliers-Candle
304408
6163-6-23 Mid. Chandeliers-Candle 304408
PRODUCT DETAILS / SPECS Width/Dia: 26.50 Height: 32.25 Bulb Type: Candelabra Qty: 6 Wattage: 60 Finish: Provincial W Product Name: Six Light Chandelier Category: Chandelier Safety Listing: Dry

PRODUCT DETAILS / SPECS
Width/Dia: 26.50
Height: 32.25
Bulb
Type: Candelabra
Qty: 6
Wattage: 60
Finish: Provincial W
Product Name: Six Light Chandelier
Category: Chandelier
Safety Listing: Dry

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 304408
Product Name 6163-6-23 Mid. Chandeliers-Candle
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4602302100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2856531 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.475m(L)
View Details
SFLP LED Floodlight - sflp led floodlight - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details