Capital Lighting, Inc. 6016-6-70 Mid. Chandeliers-Candle 304407

Description
PRODUCT DETAILS / SPECS Width/Dia: 25.00 Height: 25.00 Bulb Type: Candelabra Qty: 6 Wattage: 60 Finish: Persian White Product Name: Six Light Chandelier Category: Chandelier
Description
PRODUCT DETAILS / SPECS Width/Dia: 25.00 Height: 25.00 Bulb Type: Candelabra Qty: 6 Wattage: 60 Finish: Persian White Product Name: Six Light Chandelier Category: Chandelier

Suppliers

Company
Product
Description
Supplier Links
6016-6-70 Mid. Chandeliers-Candle - 304407 - Capital Lighting, Inc.
Columbus, OH, USA
6016-6-70 Mid. Chandeliers-Candle
304407
6016-6-70 Mid. Chandeliers-Candle 304407
PRODUCT DETAILS / SPECS Width/Dia: 25.00 Height: 25.00 Bulb Type: Candelabra Qty: 6 Wattage: 60 Finish: Persian White Product Name: Six Light Chandelier Category: Chandelier

PRODUCT DETAILS / SPECS
Width/Dia: 25.00
Height: 25.00
Bulb
Type: Candelabra
Qty: 6
Wattage: 60
Finish: Persian White
Product Name: Six Light Chandelier
Category: Chandelier

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 304407
Product Name 6016-6-70 Mid. Chandeliers-Candle
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

SFLJ LED Floodlight - floodlight with led lamps sflj ex ec iic - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602302200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Emergency Lighting - 199187 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 66mm(L)
View Details