Capital Lighting, Inc. 6121-6-13 Mid. Chandeliers-Glass Up 304406

Description
PRODUCT DETAILS / SPECS Width/Dia: 28.00 Height: 33.00 Bulb Type: Medium Qty: 6 Wattage: 60 Finish: Coffee Product Name: Six Light Chandelier Category: Chandelier Glass: Frosted Marigold Artisan Safety Rating: Ul Safety Listing: Dry
Description
PRODUCT DETAILS / SPECS Width/Dia: 28.00 Height: 33.00 Bulb Type: Medium Qty: 6 Wattage: 60 Finish: Coffee Product Name: Six Light Chandelier Category: Chandelier Glass: Frosted Marigold Artisan Safety Rating: Ul Safety Listing: Dry

Suppliers

Company
Product
Description
Supplier Links
6121-6-13 Mid. Chandeliers-Glass Up - 304406 - Capital Lighting, Inc.
Columbus, OH, USA
6121-6-13 Mid. Chandeliers-Glass Up
304406
6121-6-13 Mid. Chandeliers-Glass Up 304406
PRODUCT DETAILS / SPECS Width/Dia: 28.00 Height: 33.00 Bulb Type: Medium Qty: 6 Wattage: 60 Finish: Coffee Product Name: Six Light Chandelier Category: Chandelier Glass: Frosted Marigold Artisan Safety Rating: Ul Safety Listing: Dry

PRODUCT DETAILS / SPECS
Width/Dia: 28.00
Height: 33.00
Bulb
Type: Medium
Qty: 6
Wattage: 60
Finish: Coffee
Product Name: Six Light Chandelier
Category: Chandelier
Glass: Frosted Marigold Artisan
Safety Rating: Ul
Safety Listing: Dry

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 304406
Product Name 6121-6-13 Mid. Chandeliers-Glass Up
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Varioline Lamp - LED 021 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302302200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 1883514 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1.22 m(L)
View Details
Escape Ex1 - escape-ex1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details