Capital Lighting, Inc. 6091-6-44 Mid. Chandeliers-Glass Up 304404

Description
PRODUCT DETAILS / SPECS Width/Dia: 32.00 Height: 36.50 Bulb Type: Medium Qty: 6 Wattage: 60 Finish: Toasted Sienna Product Name: Six Light Chandelier Category: Chandelier Safety Rating: Ul Safety Listing: Dry
Description
PRODUCT DETAILS / SPECS Width/Dia: 32.00 Height: 36.50 Bulb Type: Medium Qty: 6 Wattage: 60 Finish: Toasted Sienna Product Name: Six Light Chandelier Category: Chandelier Safety Rating: Ul Safety Listing: Dry

Suppliers

Company
Product
Description
Supplier Links
6091-6-44 Mid. Chandeliers-Glass Up - 304404 - Capital Lighting, Inc.
Columbus, OH, USA
6091-6-44 Mid. Chandeliers-Glass Up
304404
6091-6-44 Mid. Chandeliers-Glass Up 304404
PRODUCT DETAILS / SPECS Width/Dia: 32.00 Height: 36.50 Bulb Type: Medium Qty: 6 Wattage: 60 Finish: Toasted Sienna Product Name: Six Light Chandelier Category: Chandelier Safety Rating: Ul Safety Listing: Dry

PRODUCT DETAILS / SPECS
Width/Dia: 32.00
Height: 36.50
Bulb
Type: Medium
Qty: 6
Wattage: 60
Finish: Toasted Sienna
Product Name: Six Light Chandelier
Category: Chandelier
Safety Rating: Ul
Safety Listing: Dry

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 304404
Product Name 6091-6-44 Mid. Chandeliers-Glass Up
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 2856547 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.5m(L)
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600241200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Varioline Lamp with Socket - LED 121 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details