Capital Lighting, Inc. 6121-9-13 Mid. Chandeliers-Glass Up 304403

Description
PRODUCT DETAILS / SPECS Width/Dia: 33.50 Height: 38.25 Bulb Type: Medium Qty: 9 Wattage: 60 Finish: Coffee Product Name: Nine Light Chandelier Category: Chandelier Glass: Frosted Marigold Artisan Safety Rating: Ul Safety Listing: Dry
Description
PRODUCT DETAILS / SPECS Width/Dia: 33.50 Height: 38.25 Bulb Type: Medium Qty: 9 Wattage: 60 Finish: Coffee Product Name: Nine Light Chandelier Category: Chandelier Glass: Frosted Marigold Artisan Safety Rating: Ul Safety Listing: Dry

Suppliers

Company
Product
Description
Supplier Links
6121-9-13 Mid. Chandeliers-Glass Up - 304403 - Capital Lighting, Inc.
Columbus, OH, USA
6121-9-13 Mid. Chandeliers-Glass Up
304403
6121-9-13 Mid. Chandeliers-Glass Up 304403
PRODUCT DETAILS / SPECS Width/Dia: 33.50 Height: 38.25 Bulb Type: Medium Qty: 9 Wattage: 60 Finish: Coffee Product Name: Nine Light Chandelier Category: Chandelier Glass: Frosted Marigold Artisan Safety Rating: Ul Safety Listing: Dry

PRODUCT DETAILS / SPECS
Width/Dia: 33.50
Height: 38.25
Bulb
Type: Medium
Qty: 9
Wattage: 60
Finish: Coffee
Product Name: Nine Light Chandelier
Category: Chandelier
Glass: Frosted Marigold Artisan
Safety Rating: Ul
Safety Listing: Dry

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 304403
Product Name 6121-9-13 Mid. Chandeliers-Glass Up
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

LED Panel Lights - 2754712 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Residential
Fixture Type Ceiling Fixtures
Lighting Fixture Dimensions 280mm(L)
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302300100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
SFLJ LED Floodlight - floodlight with led lamps sflj ex ec iic - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details