Capital Lighting, Inc. 6154-9-64 Mid. Chandeliers-Glass Up 304402

Description
PRODUCT DETAILS / SPECS Width/Dia: 31.00 Height: 36.25 Bulb Type: Medium Qty: 9 Wattage: 60 Finish: Classic Nickel Product Name: Nine Light Chandelier Category: Chandelier Safety Listing: Dry
Description
PRODUCT DETAILS / SPECS Width/Dia: 31.00 Height: 36.25 Bulb Type: Medium Qty: 9 Wattage: 60 Finish: Classic Nickel Product Name: Nine Light Chandelier Category: Chandelier Safety Listing: Dry

Suppliers

Company
Product
Description
Supplier Links
6154-9-64 Mid. Chandeliers-Glass Up - 304402 - Capital Lighting, Inc.
Columbus, OH, USA
6154-9-64 Mid. Chandeliers-Glass Up
304402
6154-9-64 Mid. Chandeliers-Glass Up 304402
PRODUCT DETAILS / SPECS Width/Dia: 31.00 Height: 36.25 Bulb Type: Medium Qty: 9 Wattage: 60 Finish: Classic Nickel Product Name: Nine Light Chandelier Category: Chandelier Safety Listing: Dry

PRODUCT DETAILS / SPECS
Width/Dia: 31.00
Height: 36.25
Bulb
Type: Medium
Qty: 9
Wattage: 60
Finish: Classic Nickel
Product Name: Nine Light Chandelier
Category: Chandelier
Safety Listing: Dry

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 304402
Product Name 6154-9-64 Mid. Chandeliers-Glass Up
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 2229664 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 650mm(L)
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300242200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
EVAC LED - evac led wellglass lighting fixture 1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 100 to 277 volts
View Details