Capital Lighting, Inc. 6154-3-64 Mid. Chandeliers-Glass Up 304401

Description
PRODUCT DETAILS / SPECS Width/Dia: 21.00 Height: 26.00 Bulb Type: Medium Qty: 3 Wattage: 60 Finish: Classic Nickel Product Name: Three Light Chandelier Category: Chandelier Safety Listing: Dry
Description
PRODUCT DETAILS / SPECS Width/Dia: 21.00 Height: 26.00 Bulb Type: Medium Qty: 3 Wattage: 60 Finish: Classic Nickel Product Name: Three Light Chandelier Category: Chandelier Safety Listing: Dry

Suppliers

Company
Product
Description
Supplier Links
6154-3-64 Mid. Chandeliers-Glass Up - 304401 - Capital Lighting, Inc.
Columbus, OH, USA
6154-3-64 Mid. Chandeliers-Glass Up
304401
6154-3-64 Mid. Chandeliers-Glass Up 304401
PRODUCT DETAILS / SPECS Width/Dia: 21.00 Height: 26.00 Bulb Type: Medium Qty: 3 Wattage: 60 Finish: Classic Nickel Product Name: Three Light Chandelier Category: Chandelier Safety Listing: Dry

PRODUCT DETAILS / SPECS
Width/Dia: 21.00
Height: 26.00
Bulb
Type: Medium
Qty: 3
Wattage: 60
Finish: Classic Nickel
Product Name: Three Light Chandelier
Category: Chandelier
Safety Listing: Dry

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 304401
Product Name 6154-3-64 Mid. Chandeliers-Glass Up
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Emergency Lighting - 2892235 - RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 165mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 6
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302300200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details