Capital Lighting, Inc. 190284030 Exterior -Wall Mount 303069

Description
PRODUCT DETAILS / SPECS Width/Dia: 6.00 Height: 9.00 Extension: 7 Bulb Type: LED Qty: 4 Wattage: 10 Finish: Black Product Name: LED Outdoor Wall UPC: 020389203007
Description
PRODUCT DETAILS / SPECS Width/Dia: 6.00 Height: 9.00 Extension: 7 Bulb Type: LED Qty: 4 Wattage: 10 Finish: Black Product Name: LED Outdoor Wall UPC: 020389203007

Suppliers

Company
Product
Description
Supplier Links
190284030 Exterior -Wall Mount - 303069 - Capital Lighting, Inc.
Columbus, OH, USA
190284030 Exterior -Wall Mount
303069
190284030 Exterior -Wall Mount 303069
PRODUCT DETAILS / SPECS Width/Dia: 6.00 Height: 9.00 Extension: 7 Bulb Type: LED Qty: 4 Wattage: 10 Finish: Black Product Name: LED Outdoor Wall UPC: 020389203007

PRODUCT DETAILS / SPECS
Width/Dia: 6.00
Height: 9.00
Extension: 7
Bulb
Type: LED
Qty: 4
Wattage: 10
Finish: Black
Product Name: LED Outdoor Wall
UPC: 020389203007

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 303069
Product Name 190284030 Exterior -Wall Mount
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 286496 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1500mm(L)
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300240100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
STREET LED Floodlight - floodlight with led lamps sfla ex ec iic 1 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details