Capital Lighting, Inc. 416204848 Pendants-Other 303064

Description
PRODUCT DETAILS / SPECS Width/Dia: 19.69 Height: 137.80 Length 137.80 Extension: 19.69 Bulb Type: LED Qty: 3 Wattage: 7.5 Finish: Aluminium Weight: 9.48 Product Name: Three Light Pendant UPC: 46677794408 Category: Pendant Safety Listing: UL
Description
PRODUCT DETAILS / SPECS Width/Dia: 19.69 Height: 137.80 Length 137.80 Extension: 19.69 Bulb Type: LED Qty: 3 Wattage: 7.5 Finish: Aluminium Weight: 9.48 Product Name: Three Light Pendant UPC: 46677794408 Category: Pendant Safety Listing: UL

Suppliers

Company
Product
Description
Supplier Links
416204848 Pendants-Other - 303064 - Capital Lighting, Inc.
Columbus, OH, USA
416204848 Pendants-Other
303064
416204848 Pendants-Other 303064
PRODUCT DETAILS / SPECS Width/Dia: 19.69 Height: 137.80 Length 137.80 Extension: 19.69 Bulb Type: LED Qty: 3 Wattage: 7.5 Finish: Aluminium Weight: 9.48 Product Name: Three Light Pendant UPC: 46677794408 Category: Pendant Safety Listing: UL

PRODUCT DETAILS / SPECS
Width/Dia: 19.69
Height: 137.80
Length 137.80
Extension: 19.69
Bulb
Type: LED
Qty: 3
Wattage: 7.5
Finish: Aluminium
Weight: 9.48
Product Name: Three Light Pendant
UPC: 46677794408
Category: Pendant
Safety Listing: UL

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 303064
Product Name 416204848 Pendants-Other
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4602300200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2892172 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 600mm(L)
View Details
WFLA LED Floodlight - floodlight with led lamps sfla ex ec iic 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details