Capital Lighting, Inc. 190279030 Exterior -Ceiling Mount 303049

Description
PRODUCT DETAILS / SPECS Width/Dia: 9.50 Height: 4.50 Bulb Type: LED Qty: 8 Wattage: 18 Finish: Black Product Name: LED Outdoor Ceiling UPC: 020389202901
Description
PRODUCT DETAILS / SPECS Width/Dia: 9.50 Height: 4.50 Bulb Type: LED Qty: 8 Wattage: 18 Finish: Black Product Name: LED Outdoor Ceiling UPC: 020389202901

Suppliers

Company
Product
Description
Supplier Links
190279030 Exterior -Ceiling Mount - 303049 - Capital Lighting, Inc.
Columbus, OH, USA
190279030 Exterior -Ceiling Mount
303049
190279030 Exterior -Ceiling Mount 303049
PRODUCT DETAILS / SPECS Width/Dia: 9.50 Height: 4.50 Bulb Type: LED Qty: 8 Wattage: 18 Finish: Black Product Name: LED Outdoor Ceiling UPC: 020389202901

PRODUCT DETAILS / SPECS
Width/Dia: 9.50
Height: 4.50
Bulb
Type: LED
Qty: 8
Wattage: 18
Finish: Black
Product Name: LED Outdoor Ceiling
UPC: 020389202901

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 303049
Product Name 190279030 Exterior -Ceiling Mount
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Varioline Lamp - LED 021 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302301100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Cabinet Lighting - 1947692 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 600 mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details
WFLP LED Floodlight - sflp led floodlight 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details