Capital Lighting, Inc. 190283030 Exterior -Wall Mount 303045

Description
PRODUCT DETAILS / SPECS Width/Dia: 4.50 Height: 9.25 Extension: 5.75 Bulb Type: LED Qty: 4 Wattage: 10 Finish: Black Product Name: LED Outdoor Wall UPC: 020389202987
Description
PRODUCT DETAILS / SPECS Width/Dia: 4.50 Height: 9.25 Extension: 5.75 Bulb Type: LED Qty: 4 Wattage: 10 Finish: Black Product Name: LED Outdoor Wall UPC: 020389202987

Suppliers

Company
Product
Description
Supplier Links
190283030 Exterior -Wall Mount - 303045 - Capital Lighting, Inc.
Columbus, OH, USA
190283030 Exterior -Wall Mount
303045
190283030 Exterior -Wall Mount 303045
PRODUCT DETAILS / SPECS Width/Dia: 4.50 Height: 9.25 Extension: 5.75 Bulb Type: LED Qty: 4 Wattage: 10 Finish: Black Product Name: LED Outdoor Wall UPC: 020389202987

PRODUCT DETAILS / SPECS
Width/Dia: 4.50
Height: 9.25
Extension: 5.75
Bulb
Type: LED
Qty: 4
Wattage: 10
Finish: Black
Product Name: LED Outdoor Wall
UPC: 020389202987

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 303045
Product Name 190283030 Exterior -Wall Mount
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4600241200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2856543 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.644m(L)
View Details
Probay Ex2 - probay-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details