Capital Lighting, Inc. 190281030 Exterior -Ceiling Mount 303043

Description
PRODUCT DETAILS / SPECS Width/Dia: 8.25 Height: 4.75 Bulb Type: LED Qty: 4 Wattage: 10 Finish: Black Product Name: LED Outdoor Ceiling UPC: 020389202949
Description
PRODUCT DETAILS / SPECS Width/Dia: 8.25 Height: 4.75 Bulb Type: LED Qty: 4 Wattage: 10 Finish: Black Product Name: LED Outdoor Ceiling UPC: 020389202949

Suppliers

Company
Product
Description
Supplier Links
190281030 Exterior -Ceiling Mount - 303043 - Capital Lighting, Inc.
Columbus, OH, USA
190281030 Exterior -Ceiling Mount
303043
190281030 Exterior -Ceiling Mount 303043
PRODUCT DETAILS / SPECS Width/Dia: 8.25 Height: 4.75 Bulb Type: LED Qty: 4 Wattage: 10 Finish: Black Product Name: LED Outdoor Ceiling UPC: 020389202949

PRODUCT DETAILS / SPECS
Width/Dia: 8.25
Height: 4.75
Bulb
Type: LED
Qty: 4
Wattage: 10
Finish: Black
Product Name: LED Outdoor Ceiling
UPC: 020389202949

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 303043
Product Name 190281030 Exterior -Ceiling Mount
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4600242100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
LED Grow Lights - 2410009 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 38mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
Ingress Protection(IP) Rating Against Moisture 0
View Details
Line Ex1 - line-ex1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details