Capital Lighting, Inc. 190282031 Exterior -Wall Mount 303042

Description
PRODUCT DETAILS / SPECS Width/Dia: 6.00 Height: 8.00 Extension: 6.5 Bulb Type: LED Qty: 4 Wattage: 10 Finish: White Product Name: LED Outdoor Wall UPC: 020389202970
Description
PRODUCT DETAILS / SPECS Width/Dia: 6.00 Height: 8.00 Extension: 6.5 Bulb Type: LED Qty: 4 Wattage: 10 Finish: White Product Name: LED Outdoor Wall UPC: 020389202970

Suppliers

Company
Product
Description
Supplier Links
190282031 Exterior -Wall Mount - 303042 - Capital Lighting, Inc.
Columbus, OH, USA
190282031 Exterior -Wall Mount
303042
190282031 Exterior -Wall Mount 303042
PRODUCT DETAILS / SPECS Width/Dia: 6.00 Height: 8.00 Extension: 6.5 Bulb Type: LED Qty: 4 Wattage: 10 Finish: White Product Name: LED Outdoor Wall UPC: 020389202970

PRODUCT DETAILS / SPECS
Width/Dia: 6.00
Height: 8.00
Extension: 6.5
Bulb
Type: LED
Qty: 4
Wattage: 10
Finish: White
Product Name: LED Outdoor Wall
UPC: 020389202970

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 303042
Product Name 190282031 Exterior -Wall Mount
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 286468 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1205mm(L)
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600240100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Varioline Lamp - LED 021 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
Line Ex2 - line-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details