Capital Lighting, Inc. 190282030 Exterior -Wall Mount 303040

Description
PRODUCT DETAILS / SPECS Width/Dia: 6.00 Height: 8.00 Extension: 6.5 Bulb Type: LED Qty: 4 Wattage: 10 Finish: Black Product Name: LED Outdoor Wall UPC: 020389202963
Description
PRODUCT DETAILS / SPECS Width/Dia: 6.00 Height: 8.00 Extension: 6.5 Bulb Type: LED Qty: 4 Wattage: 10 Finish: Black Product Name: LED Outdoor Wall UPC: 020389202963

Suppliers

Company
Product
Description
Supplier Links
190282030 Exterior -Wall Mount - 303040 - Capital Lighting, Inc.
Columbus, OH, USA
190282030 Exterior -Wall Mount
303040
190282030 Exterior -Wall Mount 303040
PRODUCT DETAILS / SPECS Width/Dia: 6.00 Height: 8.00 Extension: 6.5 Bulb Type: LED Qty: 4 Wattage: 10 Finish: Black Product Name: LED Outdoor Wall UPC: 020389202963

PRODUCT DETAILS / SPECS
Width/Dia: 6.00
Height: 8.00
Extension: 6.5
Bulb
Type: LED
Qty: 4
Wattage: 10
Finish: Black
Product Name: LED Outdoor Wall
UPC: 020389202963

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 303040
Product Name 190282030 Exterior -Wall Mount
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4302302200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
EVAC LED - evac led wellglass lighting fixture 1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 100 to 277 volts
View Details