Capital Lighting, Inc. LS-16501 Sconces-Single Glass 301478

Description
PRODUCT DETAILS / SPECS Width/Dia: 7.75 Height: 5.25 Extension: 5 Bulb Type: G-9 Qty: 1 Wattage: 40 Finish: Chrome Weight: 3.33 Product Name: One Light Wall Lamp UPC: 088675456476 Category: Wall Lamp Safety Rating: UL, CUL
Description
PRODUCT DETAILS / SPECS Width/Dia: 7.75 Height: 5.25 Extension: 5 Bulb Type: G-9 Qty: 1 Wattage: 40 Finish: Chrome Weight: 3.33 Product Name: One Light Wall Lamp UPC: 088675456476 Category: Wall Lamp Safety Rating: UL, CUL

Suppliers

Company
Product
Description
Supplier Links
LS-16501 Sconces-Single Glass - 301478 - Capital Lighting, Inc.
Columbus, OH, USA
LS-16501 Sconces-Single Glass
301478
LS-16501 Sconces-Single Glass 301478
PRODUCT DETAILS / SPECS Width/Dia: 7.75 Height: 5.25 Extension: 5 Bulb Type: G-9 Qty: 1 Wattage: 40 Finish: Chrome Weight: 3.33 Product Name: One Light Wall Lamp UPC: 088675456476 Category: Wall Lamp Safety Rating: UL, CUL

PRODUCT DETAILS / SPECS
Width/Dia: 7.75
Height: 5.25
Extension: 5
Bulb
Type: G-9
Qty: 1
Wattage: 40
Finish: Chrome
Weight: 3.33
Product Name: One Light Wall Lamp
UPC: 088675456476
Category: Wall Lamp
Safety Rating: UL, CUL

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 301478
Product Name LS-16501 Sconces-Single Glass
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4602301100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 1950234 - RS Components, Ltd.
RS Components, Ltd.
Specs
Fixture Type Fluorescent Lights
Lamp Type Fluorescent
Lighting Fixture Dimensions 600 mm(L)
View Details
EVAC LED - evac led wellglass lighting fixture 1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 100 to 277 volts
View Details