Capital Lighting, Inc. LS-16251 Sconces-Metal 301472

Description
PRODUCT DETAILS / SPECS Width/Dia: 4.50 Height: 7.25 Extension: 3.25 Bulb Type: G-9 Qty: 1 Wattage: 25 Finish: Aluminum Weight: 1.63 Product Name: One Light Wall Lamp UPC: 088675451839 Category: Wall Lamp Safety Rating: UL, CUL Safety Listing: Dry
Description
PRODUCT DETAILS / SPECS Width/Dia: 4.50 Height: 7.25 Extension: 3.25 Bulb Type: G-9 Qty: 1 Wattage: 25 Finish: Aluminum Weight: 1.63 Product Name: One Light Wall Lamp UPC: 088675451839 Category: Wall Lamp Safety Rating: UL, CUL Safety Listing: Dry

Suppliers

Company
Product
Description
Supplier Links
LS-16251 Sconces-Metal - 301472 - Capital Lighting, Inc.
Columbus, OH, USA
LS-16251 Sconces-Metal
301472
LS-16251 Sconces-Metal 301472
PRODUCT DETAILS / SPECS Width/Dia: 4.50 Height: 7.25 Extension: 3.25 Bulb Type: G-9 Qty: 1 Wattage: 25 Finish: Aluminum Weight: 1.63 Product Name: One Light Wall Lamp UPC: 088675451839 Category: Wall Lamp Safety Rating: UL, CUL Safety Listing: Dry

PRODUCT DETAILS / SPECS
Width/Dia: 4.50
Height: 7.25
Extension: 3.25
Bulb
Type: G-9
Qty: 1
Wattage: 25
Finish: Aluminum
Weight: 1.63
Product Name: One Light Wall Lamp
UPC: 088675451839
Category: Wall Lamp
Safety Rating: UL, CUL
Safety Listing: Dry

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 301472
Product Name LS-16251 Sconces-Metal
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4302300100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
LED Panel Lights - 180416 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 595mm(L)
View Details
SFLJ LED Floodlight - floodlight with led lamps sflj ex ec iic - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details