Capital Lighting, Inc. LS-19565 Mid. Chandeliers-Glass Up 301463

Description
PRODUCT DETAILS / SPECS Width/Dia: 27.25 Height: 148.00 Length 148.00 Bulb Type: G-9 Qty: 5 Wattage: 40 Finish: Chrome Weight: 16 Product Name: Five Light Chandelier UPC: 088675452102 Category: Chandelier Safety Rating: UL, CUL
Description
PRODUCT DETAILS / SPECS Width/Dia: 27.25 Height: 148.00 Length 148.00 Bulb Type: G-9 Qty: 5 Wattage: 40 Finish: Chrome Weight: 16 Product Name: Five Light Chandelier UPC: 088675452102 Category: Chandelier Safety Rating: UL, CUL

Suppliers

Company
Product
Description
Supplier Links
LS-19565 Mid. Chandeliers-Glass Up - 301463 - Capital Lighting, Inc.
Columbus, OH, USA
LS-19565 Mid. Chandeliers-Glass Up
301463
LS-19565 Mid. Chandeliers-Glass Up 301463
PRODUCT DETAILS / SPECS Width/Dia: 27.25 Height: 148.00 Length 148.00 Bulb Type: G-9 Qty: 5 Wattage: 40 Finish: Chrome Weight: 16 Product Name: Five Light Chandelier UPC: 088675452102 Category: Chandelier Safety Rating: UL, CUL

PRODUCT DETAILS / SPECS
Width/Dia: 27.25
Height: 148.00
Length 148.00
Bulb
Type: G-9
Qty: 5
Wattage: 40
Finish: Chrome
Weight: 16
Product Name: Five Light Chandelier
UPC: 088675452102
Category: Chandelier
Safety Rating: UL, CUL

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 301463
Product Name LS-19565 Mid. Chandeliers-Glass Up
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Slimline Enclosure Light, On/Off Switch - SL 025 - STEGO
Specs
Application Industrial; Residential
Fixture Type Enclosure Lights; Fluorescent Lights; Wall Fixture
Lamp Type Fluorescent
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600241100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Low Bay & High Bay Lighting - 2856560 - RS Components, Ltd.
Specs
Lighting Fixture Dimensions 49mm(L)
View Details