Capital Lighting, Inc. LS-18465 Mid. Chandeliers-Glass Up 301448

Description
PRODUCT DETAILS / SPECS Width/Dia: 22.25 Height: 148.00 Length 148.00 Bulb Qty: 5 Wattage: 60 Finish: Dark Bronze Weight: 21 Product Name: Five Light Chandelier UPC: 088675452027 Category: Chandelier Safety Rating: UL, CUL
Description
PRODUCT DETAILS / SPECS Width/Dia: 22.25 Height: 148.00 Length 148.00 Bulb Qty: 5 Wattage: 60 Finish: Dark Bronze Weight: 21 Product Name: Five Light Chandelier UPC: 088675452027 Category: Chandelier Safety Rating: UL, CUL

Suppliers

Company
Product
Description
Supplier Links
LS-18465 Mid. Chandeliers-Glass Up - 301448 - Capital Lighting, Inc.
Columbus, OH, USA
LS-18465 Mid. Chandeliers-Glass Up
301448
LS-18465 Mid. Chandeliers-Glass Up 301448
PRODUCT DETAILS / SPECS Width/Dia: 22.25 Height: 148.00 Length 148.00 Bulb Qty: 5 Wattage: 60 Finish: Dark Bronze Weight: 21 Product Name: Five Light Chandelier UPC: 088675452027 Category: Chandelier Safety Rating: UL, CUL

PRODUCT DETAILS / SPECS
Width/Dia: 22.25
Height: 148.00
Length 148.00
Bulb
Qty: 5
Wattage: 60
Finish: Dark Bronze
Weight: 21
Product Name: Five Light Chandelier
UPC: 088675452027
Category: Chandelier
Safety Rating: UL, CUL

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 301448
Product Name LS-18465 Mid. Chandeliers-Glass Up
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4300241100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2680606 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.545m(L)
View Details
WFLP LED Floodlight - sflp led floodlight 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details