PRODUCT DETAILS / SPECS
Width/Dia: 10.00
Height: 11.00
Extension: 15.75
Bulb
Type: CFL
Qty: 1
Wattage: 13
Finish: Polished Steel
Weight: 4
Product Name: One Light Wall Lamp
UPC: 088675456469
Category: Wall Lamp
Safety Rating: ETL
| Capital Lighting, Inc. | |
|---|---|
| Product Category | Lighting Fixtures |
| Product Number | 301444 |
| Product Name | LS-16515L/GRN Lamps-Swing Arm-Wall |
| Application | Residential |