Capital Lighting, Inc. 27111-BR Pendants-Bowl Style 301398

Description
PRODUCT DETAILS / SPECS Width/Dia: 20.00 Height: 10.00 Extension: 6 Bulb Type: Candelabra Qty: 6 Wattage: 40 Finish: Brass Product Name: Pendant Shipped Via: 1
Description
PRODUCT DETAILS / SPECS Width/Dia: 20.00 Height: 10.00 Extension: 6 Bulb Type: Candelabra Qty: 6 Wattage: 40 Finish: Brass Product Name: Pendant Shipped Via: 1

Suppliers

Company
Product
Description
Supplier Links
27111-BR Pendants-Bowl Style - 301398 - Capital Lighting, Inc.
Columbus, OH, USA
27111-BR Pendants-Bowl Style
301398
27111-BR Pendants-Bowl Style 301398
PRODUCT DETAILS / SPECS Width/Dia: 20.00 Height: 10.00 Extension: 6 Bulb Type: Candelabra Qty: 6 Wattage: 40 Finish: Brass Product Name: Pendant Shipped Via: 1

PRODUCT DETAILS / SPECS
Width/Dia: 20.00
Height: 10.00
Extension: 6
Bulb
Type: Candelabra
Qty: 6
Wattage: 40
Finish: Brass
Product Name: Pendant
Shipped Via: 1

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 301398
Product Name 27111-BR Pendants-Bowl Style
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 2697552 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.8m(L)
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600240200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Line SA - line-sa - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details