Capital Lighting, Inc. 27112-BR Pendants-Bowl Style 301379

Description
PRODUCT DETAILS / SPECS Width/Dia: 20.00 Height: 18.00 Extension: 6 Bulb Type: Candelabra Qty: 6 Wattage: 40 Finish: Brass Product Name: Pendant Shipped Via: 1
Description
PRODUCT DETAILS / SPECS Width/Dia: 20.00 Height: 18.00 Extension: 6 Bulb Type: Candelabra Qty: 6 Wattage: 40 Finish: Brass Product Name: Pendant Shipped Via: 1

Suppliers

Company
Product
Description
Supplier Links
27112-BR Pendants-Bowl Style - 301379 - Capital Lighting, Inc.
Columbus, OH, USA
27112-BR Pendants-Bowl Style
301379
27112-BR Pendants-Bowl Style 301379
PRODUCT DETAILS / SPECS Width/Dia: 20.00 Height: 18.00 Extension: 6 Bulb Type: Candelabra Qty: 6 Wattage: 40 Finish: Brass Product Name: Pendant Shipped Via: 1

PRODUCT DETAILS / SPECS
Width/Dia: 20.00
Height: 18.00
Extension: 6
Bulb
Type: Candelabra
Qty: 6
Wattage: 40
Finish: Brass
Product Name: Pendant
Shipped Via: 1

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 301379
Product Name 27112-BR Pendants-Bowl Style
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

SFLA LED Floodlight - floodlight with led lamps sfla ex ec iic - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600240100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Varioline Lamp with Socket - LED 121 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
Batten Lights - 2892347 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.565m(L)
View Details