Capital Lighting, Inc. 33314 Mid. Chandeliers-Glass Up 301378

Description
PRODUCT DETAILS / SPECS Width/Dia: 29.00 Height: 28.00 Bulb Type: Medium Qty: 9 Wattage: 60 Finish: English Bronze Weight: 24 Product Name: Nine Light Chandelier UPC: 0751856022424 Category: Chandelier Glass: White Swirl Alabaster Shipped Via: UPS Safety Rating: Etl
Description
PRODUCT DETAILS / SPECS Width/Dia: 29.00 Height: 28.00 Bulb Type: Medium Qty: 9 Wattage: 60 Finish: English Bronze Weight: 24 Product Name: Nine Light Chandelier UPC: 0751856022424 Category: Chandelier Glass: White Swirl Alabaster Shipped Via: UPS Safety Rating: Etl

Suppliers

Company
Product
Description
Supplier Links
33314 Mid. Chandeliers-Glass Up - 301378 - Capital Lighting, Inc.
Columbus, OH, USA
33314 Mid. Chandeliers-Glass Up
301378
33314 Mid. Chandeliers-Glass Up 301378
PRODUCT DETAILS / SPECS Width/Dia: 29.00 Height: 28.00 Bulb Type: Medium Qty: 9 Wattage: 60 Finish: English Bronze Weight: 24 Product Name: Nine Light Chandelier UPC: 0751856022424 Category: Chandelier Glass: White Swirl Alabaster Shipped Via: UPS Safety Rating: Etl

PRODUCT DETAILS / SPECS
Width/Dia: 29.00
Height: 28.00
Bulb
Type: Medium
Qty: 9
Wattage: 60
Finish: English Bronze
Weight: 24
Product Name: Nine Light Chandelier
UPC: 0751856022424
Category: Chandelier
Glass: White Swirl Alabaster
Shipped Via: UPS
Safety Rating: Etl

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 301378
Product Name 33314 Mid. Chandeliers-Glass Up
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Varioline Lamp with Socket - LED 121 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600240100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2235008 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.5m(L)
View Details
WFLP LED Floodlight - sflp led floodlight 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details