Capital Lighting, Inc. 27162-BR Pendants-Bowl Style 301377

Description
PRODUCT DETAILS / SPECS Width/Dia: 48.00 Height: 38.00 Extension: 28 Bulb Type: Candelabra Qty: 28 Wattage: 40 Finish: Brass Product Name: Pendant
Description
PRODUCT DETAILS / SPECS Width/Dia: 48.00 Height: 38.00 Extension: 28 Bulb Type: Candelabra Qty: 28 Wattage: 40 Finish: Brass Product Name: Pendant

Suppliers

Company
Product
Description
Supplier Links
27162-BR Pendants-Bowl Style - 301377 - Capital Lighting, Inc.
Columbus, OH, USA
27162-BR Pendants-Bowl Style
301377
27162-BR Pendants-Bowl Style 301377
PRODUCT DETAILS / SPECS Width/Dia: 48.00 Height: 38.00 Extension: 28 Bulb Type: Candelabra Qty: 28 Wattage: 40 Finish: Brass Product Name: Pendant

PRODUCT DETAILS / SPECS
Width/Dia: 48.00
Height: 38.00
Extension: 28
Bulb
Type: Candelabra
Qty: 28
Wattage: 40
Finish: Brass
Product Name: Pendant

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 301377
Product Name 27162-BR Pendants-Bowl Style
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 1798555 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1.47 m(L)
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600240100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
SFLJ LED Floodlight - floodlight with led lamps sflj ex ec iic - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details