Capital Lighting, Inc. 33313 Mid. Chandeliers-Glass Up 301375

Description
PRODUCT DETAILS / SPECS Width/Dia: 26.00 Height: 22.00 Bulb Type: Medium Qty: 5 Wattage: 60 Finish: English Bronze Weight: 15 Product Name: Five Light Chandelier UPC: 0751856022417 Category: Chandelier Glass: White Swirl Alabaster Shipped Via: UPS Safety Rating: Etl
Description
PRODUCT DETAILS / SPECS Width/Dia: 26.00 Height: 22.00 Bulb Type: Medium Qty: 5 Wattage: 60 Finish: English Bronze Weight: 15 Product Name: Five Light Chandelier UPC: 0751856022417 Category: Chandelier Glass: White Swirl Alabaster Shipped Via: UPS Safety Rating: Etl

Suppliers

Company
Product
Description
Supplier Links
33313 Mid. Chandeliers-Glass Up - 301375 - Capital Lighting, Inc.
Columbus, OH, USA
33313 Mid. Chandeliers-Glass Up
301375
33313 Mid. Chandeliers-Glass Up 301375
PRODUCT DETAILS / SPECS Width/Dia: 26.00 Height: 22.00 Bulb Type: Medium Qty: 5 Wattage: 60 Finish: English Bronze Weight: 15 Product Name: Five Light Chandelier UPC: 0751856022417 Category: Chandelier Glass: White Swirl Alabaster Shipped Via: UPS Safety Rating: Etl

PRODUCT DETAILS / SPECS
Width/Dia: 26.00
Height: 22.00
Bulb
Type: Medium
Qty: 5
Wattage: 60
Finish: English Bronze
Weight: 15
Product Name: Five Light Chandelier
UPC: 0751856022417
Category: Chandelier
Glass: White Swirl Alabaster
Shipped Via: UPS
Safety Rating: Etl

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 301375
Product Name 33313 Mid. Chandeliers-Glass Up
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Varioline Lamp with Socket - LED 121 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302301100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
SFLJ LED Floodlight - floodlight with led lamps sflj ex ec iic - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details